Yageo USA Chip Resistor - Surface Mount RT0805DRD0741R2L

Description
41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2746-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2746-2-ND
Chip Resistor - Surface Mount 311-2746-2-ND
41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2746-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2746-6-ND
Chip Resistor - Surface Mount 311-2746-6-ND
41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2746-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2746-1-ND
Chip Resistor - Surface Mount 311-2746-1-ND
41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

41.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 41.2 OHM 1/8W .5% SMD 0805 - RT0805DRD0741R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/8W .5% SMD 0805
RT0805DRD0741R2L
RES 41.2 OHM 1/8W .5% SMD 0805 RT0805DRD0741R2L
RES 41.2ohm 1/8W .5% SMD 0805

RES 41.2ohm 1/8W .5% SMD 0805

Supplier's Site
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6790
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6790
RES, 41R2, 0.5%, 0.125W, THIN FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 41R2, 0.5%, 0.125W, THIN FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6791
Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6791
RES, 41R2, 0.5%, 0.125W, THIN FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 41R2, 0.5%, 0.125W, THIN FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-2746-2-ND RT0805DRD0741R2L 59AK6790
Product Name Chip Resistor - Surface Mount RES 41.2 OHM 1/8W .5% SMD 0805 Res, 41R2, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details