Yageo USA RES 3.00K OHM 1/8W .5% SMD 0805 RT0805DRD073KL

Description
RES 3.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 3.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/8W .5% SMD 0805 - RT0805DRD073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W .5% SMD 0805
RT0805DRD073KL
RES 3.00K OHM 1/8W .5% SMD 0805 RT0805DRD073KL
RES 3.00Kohm 1/8W .5% SMD 0805

RES 3.00Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2744-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2744-1-ND
Chip Resistor - Surface Mount 311-2744-1-ND
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2744-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2744-6-ND
Chip Resistor - Surface Mount 311-2744-6-ND
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2744-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2744-2-ND
Chip Resistor - Surface Mount 311-2744-2-ND
3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8391
Res, 3K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8391
RES, 3K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD073KL
Resistors - Chip Resistor - Surface Mount RT0805DRD073KL
RES SMD 3K OHM 0.5% 1/8W 0805

RES SMD 3K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRD073KL 311-2744-1-ND 58AK8391 RT0805DRD073KL
Product Name RES 3.00K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 3K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details