Yageo USA RES 39.0K OHM 1/8W .5% SMD 0805 RT0805DRD0739KL

Description
RES 39.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 39.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W .5% SMD 0805
RT0805DRD0739KL
RES 39.0K OHM 1/8W .5% SMD 0805 RT0805DRD0739KL
RES 39.0Kohm 1/8W .5% SMD 0805

RES 39.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2740-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2740-6-ND
Chip Resistor - Surface Mount 311-2740-6-ND
39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2740-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2740-1-ND
Chip Resistor - Surface Mount 311-2740-1-ND
39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2740-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2740-2-ND
Chip Resistor - Surface Mount 311-2740-2-ND
39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805DRD0739KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805DRD0739KL
SMD 8W Resistor 52-RT0805DRD0739KL
RES SMD 39K OHM 0.5% 1/8W 0805 Product overview: RT0805DRD0739KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805DRD0739KL can be used for catalog matching and distributor lookup.

RES SMD 39K OHM 0.5% 1/8W 0805 Product overview: RT0805DRD0739KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805DRD0739KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373621-RT0805DRD0739KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373621-RT0805DRD0739KL
Resistors - Chip Resistor - Surface Mount 1373621-RT0805DRD0739KL
Win Source Part Number: 1373621-RT0805DRD073 9KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±0.5% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 39 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373621-RT0805DRD0739KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±0.5%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 39 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD0739KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0739KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0739KL
RES SMD 39K OHM 0.5% 1/8W 0805

RES SMD 39K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0739KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0739KL
Chip Resistor - Surface Mount RT0805DRD0739KL
RES SMD 39K OHM 0.5% 1/8W 0805

RES SMD 39K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRD0739KL 311-2740-6-ND 52-RT0805DRD0739KL 1373621-RT0805DRD0739KL RT0805DRD0739KL RT0805DRD0739KL
Product Name RES 39.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details