Yageo USA RES 30.0 OHM 1/8W .5% SMD 0805 RT0805DRD0730RL

Description
RES 30.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 30.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1/8W .5% SMD 0805 - RT0805DRD0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/8W .5% SMD 0805
RT0805DRD0730RL
RES 30.0 OHM 1/8W .5% SMD 0805 RT0805DRD0730RL
RES 30.0ohm 1/8W .5% SMD 0805

RES 30.0ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG5006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5006TR-ND
Chip Resistor - Surface Mount YAG5006TR-ND
30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5006CT-ND
Chip Resistor - Surface Mount YAG5006CT-ND
30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5006DKR-ND
Chip Resistor - Surface Mount YAG5006DKR-ND
30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD0730RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0730RL
Resistors - Chip Resistor - Surface Mount RT0805DRD0730RL
RES SMD 30 OHM 0.5% 1/8W 0805

RES SMD 30 OHM 0.5% 1/8W 0805

Supplier's Site
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8393
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8393
RES, 30R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8392
Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8392
RES, 30R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805DRD0730RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0730RL
Chip Resistor - Surface Mount RT0805DRD0730RL
RES SMD 30 OHM 0.5% 1/8W 0805

RES SMD 30 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRD0730RL YAG5006TR-ND RT0805DRD0730RL 58AK8393 RT0805DRD0730RL
Product Name RES 30.0 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details