Yageo USA RES 2.80K OHM 1/8W .5% SMD 0805 RT0805DRD072K8L

Description
RES 2.80Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.80Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/8W .5% SMD 0805 - RT0805DRD072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/8W .5% SMD 0805
RT0805DRD072K8L
RES 2.80K OHM 1/8W .5% SMD 0805 RT0805DRD072K8L
RES 2.80Kohm 1/8W .5% SMD 0805

RES 2.80Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD072K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD072K8L-ND
Chip Resistor - Surface Mount RT0805DRD072K8L-ND
2.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD072K8L RT0805DRD072K8L-ND
Product Name RES 2.80K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details