2.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 2.20Kohm 1/8W .5% SMD 0805
High Precision-High Stability Chip Resistor Thin Film 0805 2.2kOhm 0.5% Paper T/R
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805DRD072K2L-ND | RT0805DRD072K2L | 898-RT0805DRD072K2L |
| Product Name | Chip Resistor - Surface Mount | RES 2.20K OHM 1/8W .5% SMD 0805 | High Precision-High Stability Chip Resistor Thin Film 0805 2.2kOhm 0.5% Paper T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |