Yageo USA RES 27.0K OHM 1/8W .5% SMD 0805 RT0805DRD0727KL

Description
RES 27.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 27.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/8W .5% SMD 0805
RT0805DRD0727KL
RES 27.0K OHM 1/8W .5% SMD 0805 RT0805DRD0727KL
RES 27.0Kohm 1/8W .5% SMD 0805

RES 27.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2726-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2726-6-ND
Chip Resistor - Surface Mount 311-2726-6-ND
27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2726-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2726-2-ND
Chip Resistor - Surface Mount 311-2726-2-ND
27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2726-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2726-1-ND
Chip Resistor - Surface Mount 311-2726-1-ND
27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0727KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0727KL
Chip Resistor - Surface Mount RT0805DRD0727KL
RES SMD 27K OHM 0.5% 1/8W 0805

RES SMD 27K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0727KL 311-2726-6-ND RT0805DRD0727KL
Product Name RES 27.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details