Yageo USA RES 24.3 OHM 1/8W .5% SMD 0805 RT0805DRD0724R3L

Description
RES 24.3ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 24.3ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/8W .5% SMD 0805 - RT0805DRD0724R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/8W .5% SMD 0805
RT0805DRD0724R3L
RES 24.3 OHM 1/8W .5% SMD 0805 RT0805DRD0724R3L
RES 24.3ohm 1/8W .5% SMD 0805

RES 24.3ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0724R3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0724R3L-ND
Chip Resistor - Surface Mount RT0805DRD0724R3L-ND
24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0724R3L RT0805DRD0724R3L-ND
Product Name RES 24.3 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers