Yageo USA Chip Resistor - Surface Mount RT0805DRD071ML

Description
RES SMD 1M OHM 0.5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 1M OHM 0.5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805DRD071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD071MLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD071MLDKR-ND
RES SMD 1M OHM 0.5% 1/8W 0805

RES SMD 1M OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD071MLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD071MLTR-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD071MLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD071MLCT-ND
RES SMD 1M OHM 0.5% 1/8W 0805

RES SMD 1M OHM 0.5% 1/8W 0805

Buy Now Datasheet
RES 1.00M OHM 1/8W .5% SMD 0805 - RT0805DRD071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W .5% SMD 0805
RT0805DRD071ML
RES 1.00M OHM 1/8W .5% SMD 0805 RT0805DRD071ML
RES 1.00Mohm 1/8W .5% SMD 0805

RES 1.00Mohm 1/8W .5% SMD 0805

Supplier's Site
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2571
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2571
RES, 1M, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0805DRD071MLDKR-ND RT0805DRD071ML 59AK2571
Product Name Chip Resistor - Surface Mount RES 1.00M OHM 1/8W .5% SMD 0805 Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers