Yageo USA RES 1.87K OHM 1/8W .5% SMD 0805 RT0805DRD071K87L

Description
RES 1.87Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W .5% SMD 0805 - RT0805DRD071K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W .5% SMD 0805
RT0805DRD071K87L
RES 1.87K OHM 1/8W .5% SMD 0805 RT0805DRD071K87L
RES 1.87Kohm 1/8W .5% SMD 0805

RES 1.87Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD071K87L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD071K87L-ND
Chip Resistor - Surface Mount RT0805DRD071K87L-ND
1.87 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.87 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD071K87L RT0805DRD071K87L-ND
Product Name RES 1.87K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details