Yageo USA RES 1.47K OHM 1/8W .5% SMD 0805 RT0805DRD071K47L

Description
RES 1.47Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.47Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W .5% SMD 0805 - RT0805DRD071K47L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .5% SMD 0805
RT0805DRD071K47L
RES 1.47K OHM 1/8W .5% SMD 0805 RT0805DRD071K47L
RES 1.47Kohm 1/8W .5% SMD 0805

RES 1.47Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD071K47L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD071K47L-ND
Chip Resistor - Surface Mount RT0805DRD071K47L-ND
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD071K47L RT0805DRD071K47L-ND
Product Name RES 1.47K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details