Yageo USA RES 18.7K OHM 1/8W .5% SMD 0805 RT0805DRD0718K7L

Description
RES 18.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 18.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/8W .5% SMD 0805 - RT0805DRD0718K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W .5% SMD 0805
RT0805DRD0718K7L
RES 18.7K OHM 1/8W .5% SMD 0805 RT0805DRD0718K7L
RES 18.7Kohm 1/8W .5% SMD 0805

RES 18.7Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0718K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0718K7L-ND
Chip Resistor - Surface Mount RT0805DRD0718K7L-ND
18.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0718K7L RT0805DRD0718K7L-ND
Product Name RES 18.7K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 18700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details