Yageo USA Chip Resistor - Surface Mount RT0805DRD0715KL

Description
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2707-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2707-2-ND
Chip Resistor - Surface Mount 311-2707-2-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2707-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2707-1-ND
Chip Resistor - Surface Mount 311-2707-1-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2707-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2707-6-ND
Chip Resistor - Surface Mount 311-2707-6-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 15.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W .5% SMD 0805
RT0805DRD0715KL
RES 15.0K OHM 1/8W .5% SMD 0805 RT0805DRD0715KL
RES 15.0Kohm 1/8W .5% SMD 0805

RES 15.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0715KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0715KL
RES SMD 15K OHM 0.5% 1/8W 0805

RES SMD 15K OHM 0.5% 1/8W 0805

Supplier's Site
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0519
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0519
RES, 15K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0715KL
Chip Resistor - Surface Mount RT0805DRD0715KL
RES SMD 15K OHM 0.5% 1/8W 0805

RES SMD 15K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-2707-2-ND RT0805DRD0715KL RT0805DRD0715KL 59AK0519 RT0805DRD0715KL
Product Name Chip Resistor - Surface Mount RES 15.0K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details