Yageo USA RES 14.7K OHM 1/8W .5% SMD 0805 RT0805DRD0714K7L

Description
RES 14.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W .5% SMD 0805 - RT0805DRD0714K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W .5% SMD 0805
RT0805DRD0714K7L
RES 14.7K OHM 1/8W .5% SMD 0805 RT0805DRD0714K7L
RES 14.7Kohm 1/8W .5% SMD 0805

RES 14.7Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0714K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0714K7L-ND
Chip Resistor - Surface Mount RT0805DRD0714K7L-ND
14.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0714K7L RT0805DRD0714K7L-ND
Product Name RES 14.7K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 14700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers