Yageo USA RES 124K OHM 1/8W .5% SMD 0805 RT0805DRD07124KL

Description
RES 124Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 124Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/8W .5% SMD 0805 - RT0805DRD07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/8W .5% SMD 0805
RT0805DRD07124KL
RES 124K OHM 1/8W .5% SMD 0805 RT0805DRD07124KL
RES 124Kohm 1/8W .5% SMD 0805

RES 124Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD07124KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD07124KL-ND
Chip Resistor - Surface Mount RT0805DRD07124KL-ND
124 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07124KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07124KL
Chip Resistor - Surface Mount RT0805DRD07124KL
RES SMD 124K OHM 0.5% 1/8W 0805

RES SMD 124K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD07124KL RT0805DRD07124KL-ND RT0805DRD07124KL
Product Name RES 124K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details