Yageo USA Chip Resistor - Surface Mount RT0805DRD0710KL

Description
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2699-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2699-6-ND
Chip Resistor - Surface Mount 311-2699-6-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2699-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2699-1-ND
Chip Resistor - Surface Mount 311-2699-1-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2699-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2699-2-ND
Chip Resistor - Surface Mount 311-2699-2-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/8W .5% SMD 0805
RT0805DRD0710KL
RES 10.0K OHM 1/8W .5% SMD 0805 RT0805DRD0710KL
RES 10.0Kohm 1/8W .5% SMD 0805

RES 10.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Res, 10K, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 47AK3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
47AK3976
Res, 10K, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 47AK3976
RES, 10K, 0.5%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 10K, 0.5%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4528
Res, 10K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4528
RES, 10K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0710KL
Chip Resistor - Surface Mount RT0805DRD0710KL
RES SMD 10K OHM 0.5% 1/8W 0805

RES SMD 10K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-2699-6-ND RT0805DRD0710KL 47AK3976 49AK4528 RT0805DRD0710KL
Product Name Chip Resistor - Surface Mount RES 10.0K OHM 1/8W .5% SMD 0805 Res, 10K, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 10K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details