Yageo USA Chip Resistor - Surface Mount RT0805DRD07100KL

Description
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2697-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2697-6-ND
Chip Resistor - Surface Mount 311-2697-6-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2697-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2697-2-ND
Chip Resistor - Surface Mount 311-2697-2-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2697-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2697-1-ND
Chip Resistor - Surface Mount 311-2697-1-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 100K OHM 1/8W .5% SMD 0805 - RT0805DRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .5% SMD 0805
RT0805DRD07100KL
RES 100K OHM 1/8W .5% SMD 0805 RT0805DRD07100KL
RES 100Kohm 1/8W .5% SMD 0805

RES 100Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07100KL
Chip Resistor - Surface Mount RT0805DRD07100KL
RES SMD 100K OHM 0.5% 1/8W 0805

RES SMD 100K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8388
Res, 100K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8388
RES, 100K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2697-6-ND RT0805DRD07100KL RT0805DRD07100KL 58AK8388
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 100K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details