Yageo USA RES 51.0 OHM 1/8W .25% SMD 0805 RT0805CRE0751RL

Description
RES 51.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 51.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/8W .25% SMD 0805 - RT0805CRE0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W .25% SMD 0805
RT0805CRE0751RL
RES 51.0 OHM 1/8W .25% SMD 0805 RT0805CRE0751RL
RES 51.0ohm 1/8W .25% SMD 0805

RES 51.0ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE0751RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE0751RL-ND
Chip Resistor - Surface Mount RT0805CRE0751RL-ND
51 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRE0751RL RT0805CRE0751RL-ND
Product Name RES 51.0 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 51 ohms 51 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details