Yageo USA Chip Resistor - Surface Mount RT0805CRE07270KL

Description
270 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
270 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRE07270KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE07270KL-ND
Chip Resistor - Surface Mount RT0805CRE07270KL-ND
270 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

270 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 270K OHM 1/8W .25% SMD 0805 - RT0805CRE07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/8W .25% SMD 0805
RT0805CRE07270KL
RES 270K OHM 1/8W .25% SMD 0805 RT0805CRE07270KL
RES 270Kohm 1/8W .25% SMD 0805

RES 270Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE07270KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRE07270KL
Chip Resistor - Surface Mount RT0805CRE07270KL
RES SMD 270K OHM 0.25% 1/8W 0805

RES SMD 270K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRE07270KL-ND RT0805CRE07270KL RT0805CRE07270KL
Product Name Chip Resistor - Surface Mount RES 270K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers