Yageo USA RES 120 OHM 1/8W .25% SMD 0805 RT0805CRE07120RL

Description
RES 120ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 120ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W .25% SMD 0805 - RT0805CRE07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W .25% SMD 0805
RT0805CRE07120RL
RES 120 OHM 1/8W .25% SMD 0805 RT0805CRE07120RL
RES 120ohm 1/8W .25% SMD 0805

RES 120ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE07120RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE07120RL-ND
Chip Resistor - Surface Mount RT0805CRE07120RL-ND
120 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRE07120RL RT0805CRE07120RL-ND
Product Name RES 120 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 120 ohms 120 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details