Yageo USA RES 953K OHM 1/8W .25% SMD 0805 RT0805CRD07953KL

Description
RES 953Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 953Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/8W .25% SMD 0805 - RT0805CRD07953KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/8W .25% SMD 0805
RT0805CRD07953KL
RES 953K OHM 1/8W .25% SMD 0805 RT0805CRD07953KL
RES 953Kohm 1/8W .25% SMD 0805

RES 953Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07953KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07953KL-ND
Chip Resistor - Surface Mount RT0805CRD07953KL-ND
953 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

953 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07953KL RT0805CRD07953KL-ND
Product Name RES 953K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 953000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details