Yageo USA RES 84.5K OHM 1/8W .25% SMD 0805 RT0805CRD0784K5L

Description
RES 84.5Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W .25% SMD 0805 - RT0805CRD0784K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .25% SMD 0805
RT0805CRD0784K5L
RES 84.5K OHM 1/8W .25% SMD 0805 RT0805CRD0784K5L
RES 84.5Kohm 1/8W .25% SMD 0805

RES 84.5Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0784K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0784K5L-ND
Chip Resistor - Surface Mount RT0805CRD0784K5L-ND
84.5 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

84.5 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD0784K5L RT0805CRD0784K5L-ND
Product Name RES 84.5K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 84500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers