Yageo USA Chip Resistor - Surface Mount RT0805CRD07845KL

Description
845 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
845 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRD07845KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07845KL-ND
Chip Resistor - Surface Mount RT0805CRD07845KL-ND
845 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

845 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 845K OHM 1/8W .25% SMD 0805 - RT0805CRD07845KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/8W .25% SMD 0805
RT0805CRD07845KL
RES 845K OHM 1/8W .25% SMD 0805 RT0805CRD07845KL
RES 845Kohm 1/8W .25% SMD 0805

RES 845Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07845KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD07845KL
Chip Resistor - Surface Mount RT0805CRD07845KL
RES SMD 845K OHM 0.25% 1/8W 0805

RES SMD 845K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD07845KL-ND RT0805CRD07845KL RT0805CRD07845KL
Product Name Chip Resistor - Surface Mount RES 845K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details