Yageo USA Chip Resistor - Surface Mount RT0805CRD076K2L

Description
6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRD076K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD076K2L-ND
Chip Resistor - Surface Mount RT0805CRD076K2L-ND
6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 6.20K OHM 1/8W .25% SMD 0805 - RT0805CRD076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/8W .25% SMD 0805
RT0805CRD076K2L
RES 6.20K OHM 1/8W .25% SMD 0805 RT0805CRD076K2L
RES 6.20Kohm 1/8W .25% SMD 0805

RES 6.20Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD076K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD076K2L
Chip Resistor - Surface Mount RT0805CRD076K2L
RES SMD 6.2K OHM 0.25% 1/8W 0805

RES SMD 6.2K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2570
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2570
RES, 6K2, 0.25%, 0.125W, THIN FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.25%, 0.125W, THIN FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4677
Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4677
RES, 6K2, 0.25%, 0.125W, THIN FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.25%, 0.125W, THIN FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805CRD076K2L-ND RT0805CRD076K2L RT0805CRD076K2L 59AK2570
Product Name Chip Resistor - Surface Mount RES 6.20K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Res, 6K2, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details