Yageo USA RES 649K OHM 1/8W .25% SMD 0805 RT0805CRD07649KL

Description
RES 649Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 649Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W .25% SMD 0805 - RT0805CRD07649KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W .25% SMD 0805
RT0805CRD07649KL
RES 649K OHM 1/8W .25% SMD 0805 RT0805CRD07649KL
RES 649Kohm 1/8W .25% SMD 0805

RES 649Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07649KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07649KL-ND
Chip Resistor - Surface Mount RT0805CRD07649KL-ND
649 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD07649KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD07649KL
Chip Resistor - Surface Mount RT0805CRD07649KL
RES SMD 649K OHM 0.25% 1/8W 0805

RES SMD 649K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD07649KL RT0805CRD07649KL-ND RT0805CRD07649KL
Product Name RES 649K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 649000 ohms 649000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details