Yageo USA Chip Resistor - Surface Mount RT0805CRD075K23L

Description
5.23 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.23 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRD075K23L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD075K23L-ND
Chip Resistor - Surface Mount RT0805CRD075K23L-ND
5.23 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.23 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 5.23K OHM 1/8W .25% SMD 0805 - RT0805CRD075K23L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/8W .25% SMD 0805
RT0805CRD075K23L
RES 5.23K OHM 1/8W .25% SMD 0805 RT0805CRD075K23L
RES 5.23Kohm 1/8W .25% SMD 0805

RES 5.23Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD075K23L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD075K23L
Chip Resistor - Surface Mount RT0805CRD075K23L
RES SMD 5.23KOHM 0.25% 1/8W 0805

RES SMD 5.23KOHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD075K23L-ND RT0805CRD075K23L RT0805CRD075K23L
Product Name Chip Resistor - Surface Mount RES 5.23K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details