Yageo USA RES 590 OHM 1/8W .25% SMD 0805 RT0805CRD07590RL

Description
RES 590ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 590ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W .25% SMD 0805 - RT0805CRD07590RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W .25% SMD 0805
RT0805CRD07590RL
RES 590 OHM 1/8W .25% SMD 0805 RT0805CRD07590RL
RES 590ohm 1/8W .25% SMD 0805

RES 590ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07590RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07590RL-ND
Chip Resistor - Surface Mount RT0805CRD07590RL-ND
590 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

590 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07590RL RT0805CRD07590RL-ND
Product Name RES 590 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 590 ohms 590 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details