Yageo USA RES 56.0 OHM 1/8W .25% SMD 0805 RT0805CRD0756RL

Description
RES 56.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 56.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/8W .25% SMD 0805 - RT0805CRD0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/8W .25% SMD 0805
RT0805CRD0756RL
RES 56.0 OHM 1/8W .25% SMD 0805 RT0805CRD0756RL
RES 56.0ohm 1/8W .25% SMD 0805

RES 56.0ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0756RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0756RL-ND
Chip Resistor - Surface Mount RT0805CRD0756RL-ND
56 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0756RL
Chip Resistor - Surface Mount RT0805CRD0756RL
RES SMD 56 OHM 0.25% 1/8W 0805

RES SMD 56 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4009
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4009
RES, 56R, 0.25%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 0.25%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0517
Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0517
RES, 56R, 0.25%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 0.25%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805CRD0756RL RT0805CRD0756RL-ND RT0805CRD0756RL 58AK4009
Product Name RES 56.0 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details