Yageo USA RES 360K OHM 1/8W .25% SMD 0805 RT0805CRD07360KL

Description
RES 360Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 360Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/8W .25% SMD 0805 - RT0805CRD07360KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/8W .25% SMD 0805
RT0805CRD07360KL
RES 360K OHM 1/8W .25% SMD 0805 RT0805CRD07360KL
RES 360Kohm 1/8W .25% SMD 0805

RES 360Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07360KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07360KL-ND
Chip Resistor - Surface Mount RT0805CRD07360KL-ND
360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07360KL RT0805CRD07360KL-ND
Product Name RES 360K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 360000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details