Yageo USA RES 26.1K OHM 1/8W .25% SMD 0805 RT0805CRD0726K1L

Description
RES 26.1Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 26.1Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/8W .25% SMD 0805 - RT0805CRD0726K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W .25% SMD 0805
RT0805CRD0726K1L
RES 26.1K OHM 1/8W .25% SMD 0805 RT0805CRD0726K1L
RES 26.1Kohm 1/8W .25% SMD 0805

RES 26.1Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0726K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0726K1L-ND
Chip Resistor - Surface Mount RT0805CRD0726K1L-ND
26.1 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

26.1 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD0726K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0726K1L
Chip Resistor - Surface Mount RT0805CRD0726K1L
RES SMD 26.1KOHM 0.25% 1/8W 0805

RES SMD 26.1KOHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD0726K1L RT0805CRD0726K1L-ND RT0805CRD0726K1L
Product Name RES 26.1K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 26100 ohms 26100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details