Yageo USA Chip Resistor - Surface Mount RT0805BRE079KL

Description
9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRE079KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE079KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE079KLCT-ND
9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE079KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE079KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE079KLTR-ND
9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE079KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE079KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE079KLDKR-ND
9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4525
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4525
RES, 9K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4526
Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4526
RES, 9K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRE079KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE079KL
Chip Resistor - Surface Mount RT0805BRE079KL
RES SMD 9K OHM 0.1% 1/8W 0805

RES SMD 9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0805BRE079KLCT-ND 49AK4525 RT0805BRE079KL
Product Name Chip Resistor - Surface Mount Res, 9K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details