619 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 619ohm 1/8W .1% SMD 0805
RES SMD 619 OHM 0.1% 1/8W 0805
RES SMD 619 OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0805BRE07619RL-ND | RT0805BRE07619RL | 898-RT0805BRE07619RL | RT0805BRE07619RL |
| Product Name | Chip Resistor - Surface Mount | RES 619 OHM 1/8W .1% SMD 0805 | RES SMD 619 OHM 0.1% 1/8W 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 619 ohms | 619 ohms | 619 ohms | 619 ohms |