Yageo USA Chip Resistor - Surface Mount RT0805BRE0710RL

Description
RES SMD 10 OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 10 OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE0710RLDKR-ND
RES SMD 10 OHM 0.1% 1/8W 0805

RES SMD 10 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE0710RLCT-ND
RES SMD 10 OHM 0.1% 1/8W 0805

RES SMD 10 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE0710RLTR-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/8W .1% SMD 0805 - RT0805BRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W .1% SMD 0805
RT0805BRE0710RL
RES 10.0 OHM 1/8W .1% SMD 0805 RT0805BRE0710RL
RES 10.0ohm 1/8W .1% SMD 0805

RES 10.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE0710RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE0710RL
Chip Resistor - Surface Mount RT0805BRE0710RL
RES SMD 10 OHM 0.1% 1/8W 0805

RES SMD 10 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4003
Res, 10R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4003
RES, 10R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRE0710RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRE0710RL
Resistors - Chip Resistor - Surface Mount RT0805BRE0710RL
RES SMD 10 OHM 0.1% 1/8W 0805

RES SMD 10 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805BRE0710RLDKR-ND RT0805BRE0710RL RT0805BRE0710RL 58AK4003 RT0805BRE0710RL
Product Name Chip Resistor - Surface Mount RES 10.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details