Yageo USA RES 976 OHM 1/8W .1% SMD 0805 RT0805BRD07976RL

Description
RES 976ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 976ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/8W .1% SMD 0805 - RT0805BRD07976RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W .1% SMD 0805
RT0805BRD07976RL
RES 976 OHM 1/8W .1% SMD 0805 RT0805BRD07976RL
RES 976ohm 1/8W .1% SMD 0805

RES 976ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD07976RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07976RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07976RLTR-ND
976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07976RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07976RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07976RLCT-ND
RES SMD 976 OHM 0.1% 1/8W 0805

RES SMD 976 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07976RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07976RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07976RLDKR-ND
RES SMD 976 OHM 0.1% 1/8W 0805

RES SMD 976 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6780
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6780
RES, 976R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6421
Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6421
RES, 976R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 976 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07976RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 976 OHM 0.1% 1/8W 0805
898-RT0805BRD07976RL
RES SMD 976 OHM 0.1% 1/8W 0805 898-RT0805BRD07976RL
RES SMD 976 OHM 0.1% 1/8W 0805

RES SMD 976 OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07976RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07976RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07976RL
RES SMD 976 OHM 0.1% 1/8W 0805

RES SMD 976 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805BRD07976RL 13-RT0805BRD07976RLTR-ND 59AK6780 898-RT0805BRD07976RL RT0805BRD07976RL
Product Name RES 976 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 976R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 976 OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 976 ohms 976 ohms 976 ohms 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details