Yageo USA Thin Film Resistors - SMD 1/8W 8.16K ohm .1% 25ppm RT0805BRD078K16L

Description
Thin Film Resistors - SMD 1/8W 8.16Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 8.16Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 8.16K ohm .1% 25ppm - RT0805BRD078K16L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 8.16K ohm .1% 25ppm
RT0805BRD078K16L
Thin Film Resistors - SMD 1/8W 8.16K ohm .1% 25ppm RT0805BRD078K16L
Thin Film Resistors - SMD 1/8W 8.16Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 8.16Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD078K16LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD078K16LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD078K16LTR-ND
8.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD078K16LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD078K16LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD078K16LCT-ND
RES SMD 8.16K OHM 0.1% 1/8W 0805

RES SMD 8.16K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD078K16LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD078K16LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD078K16LDKR-ND
RES SMD 8.16K OHM 0.1% 1/8W 0805

RES SMD 8.16K OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD078K16L 13-RT0805BRD078K16LTR-ND
Product Name Thin Film Resistors - SMD 1/8W 8.16K ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073829 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details