Yageo USA Chip Resistor - Surface Mount RT0805BRD0788K7L

Description
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4953TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4953TR-ND
Chip Resistor - Surface Mount YAG4953TR-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4953DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4953DKR-ND
Chip Resistor - Surface Mount YAG4953DKR-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4953CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4953CT-ND
Chip Resistor - Surface Mount YAG4953CT-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 88.7K ohm .1% 25ppm - RT0805BRD0788K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 88.7K ohm .1% 25ppm
RT0805BRD0788K7L
Thin Film Resistors - SMD 1/8W 88.7K ohm .1% 25ppm RT0805BRD0788K7L
Thin Film Resistors - SMD 1/8W 88.7Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 88.7Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD0788K7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0788K7L
Resistors - Chip Resistor - Surface Mount RT0805BRD0788K7L
RES SMD 88.7K OHM 0.1% 1/8W 0805

RES SMD 88.7K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 88K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8377
Res, 88K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8377
RES, 88K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0788K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0788K7L
Chip Resistor - Surface Mount RT0805BRD0788K7L
RES SMD 88.7K OHM 0.1% 1/8W 0805

RES SMD 88.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4953TR-ND RT0805BRD0788K7L RT0805BRD0788K7L 58AK8377 RT0805BRD0788K7L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 88.7K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Res, 88K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details