Yageo USA RES 82.0K OHM 1/8W .1% SMD 0805 RT0805BRD0782KL

Description
RES 82.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 82.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/8W .1% SMD 0805
RT0805BRD0782KL
RES 82.0K OHM 1/8W .1% SMD 0805 RT0805BRD0782KL
RES 82.0Kohm 1/8W .1% SMD 0805

RES 82.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1981TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1981TR-ND
Chip Resistor - Surface Mount YAG1981TR-ND
82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1981CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1981CT-ND
Chip Resistor - Surface Mount YAG1981CT-ND
82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1981DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1981DKR-ND
Chip Resistor - Surface Mount YAG1981DKR-ND
82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0782KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0782KL
Chip Resistor - Surface Mount RT0805BRD0782KL
RES SMD 82K OHM 0.1% 1/8W 0805

RES SMD 82K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 82K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5997
Res, 82K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5997
RES, 82K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 82K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 82K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8375
Res, 82K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8375
RES, 82K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD0782KL YAG1981TR-ND RT0805BRD0782KL 46AK5997 58AK8375
Product Name RES 82.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 82K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers