Yageo USA Chip Resistor - Surface Mount RT0805BRD077R5L

Description
7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4944TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4944TR-ND
Chip Resistor - Surface Mount YAG4944TR-ND
7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4944DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4944DKR-ND
Chip Resistor - Surface Mount YAG4944DKR-ND
7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4944CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4944CT-ND
Chip Resistor - Surface Mount YAG4944CT-ND
7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985680P
Surface Mount Resistors 1985680P
Yageo RT0805BRD077R5L

Yageo RT0805BRD077R5L

Supplier's Site
Surface Mount Resistors - 1985679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985679
Surface Mount Resistors 1985679
Yageo RT0805BRD077R5L

Yageo RT0805BRD077R5L

Supplier's Site
Surface Mount Resistors - 1985680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985680
Surface Mount Resistors 1985680
Yageo RT0805BRD077R5L

Yageo RT0805BRD077R5L

Supplier's Site
RES SMD 7.5 OHM 0.1% 1/8W 0805 - 898-RT0805BRD077R5L - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5 OHM 0.1% 1/8W 0805
898-RT0805BRD077R5L
RES SMD 7.5 OHM 0.1% 1/8W 0805 898-RT0805BRD077R5L
RES SMD 7.5 OHM 0.1% 1/8W 0805

RES SMD 7.5 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6414
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6414
RES, 7R5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7R5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3996
Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3996
RES, 7R5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7R5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:7.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG4944TR-ND 1985680P 1985679 898-RT0805BRD077R5L 58AK6414
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES SMD 7.5 OHM 0.1% 1/8W 0805 Res, 7R5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details