Yageo USA Chip Resistor - Surface Mount RT0805BRD0756RL

Description
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1934TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1934TR-ND
Chip Resistor - Surface Mount YAG1934TR-ND
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1934DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1934DKR-ND
Chip Resistor - Surface Mount YAG1934DKR-ND
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1934CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1934CT-ND
Chip Resistor - Surface Mount YAG1934CT-ND
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 56 ohm .1% 25ppm - RT0805BRD0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 56 ohm .1% 25ppm
RT0805BRD0756RL
Thin Film Resistors - SMD 1/8W 56 ohm .1% 25ppm RT0805BRD0756RL
Thin Film Resistors - SMD 1/8W 56ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 56ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0756RL
Chip Resistor - Surface Mount RT0805BRD0756RL
RES SMD 56 OHM 0.1% 1/8W 0805

RES SMD 56 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 56 OHM 0.1% 1/8W 0805 - 898-RT0805BRD0756RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 0.1% 1/8W 0805
898-RT0805BRD0756RL
RES SMD 56 OHM 0.1% 1/8W 0805 898-RT0805BRD0756RL
RES SMD 56 OHM 0.1% 1/8W 0805

RES SMD 56 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2549
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2549
RES, 56R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3992
Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3992
RES, 56R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0756RL
Resistors - Chip Resistor - Surface Mount RT0805BRD0756RL
RES SMD 56 OHM 0.1% 1/8W 0805

RES SMD 56 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG1934TR-ND RT0805BRD0756RL RT0805BRD0756RL 898-RT0805BRD0756RL 59AK2549 RT0805BRD0756RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 56 ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 56 OHM 0.1% 1/8W 0805 Res, 56R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details