Yageo USA RES 549 OHM 1/8W .1% SMD 0805 RT0805BRD07549RL

Description
RES 549ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 549ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W .1% SMD 0805 - RT0805BRD07549RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W .1% SMD 0805
RT0805BRD07549RL
RES 549 OHM 1/8W .1% SMD 0805 RT0805BRD07549RL
RES 549ohm 1/8W .1% SMD 0805

RES 549ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1928TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1928TR-ND
Chip Resistor - Surface Mount YAG1928TR-ND
549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 549 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07549RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 549 OHM 0.1% 1/8W 0805
898-RT0805BRD07549RL
RES SMD 549 OHM 0.1% 1/8W 0805 898-RT0805BRD07549RL
RES SMD 549 OHM 0.1% 1/8W 0805

RES SMD 549 OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07549RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07549RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07549RL
RES SMD 549 OHM 0.1% 1/8W 0805

RES SMD 549 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD07549RL YAG1928TR-ND 898-RT0805BRD07549RL RT0805BRD07549RL
Product Name RES 549 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 549 OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Temperature Coefficient -500 to 350 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details