Yageo USA RES 523K OHM 1/8W .1% SMD 0805 RT0805BRD07523KL

Description
RES 523Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 523Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/8W .1% SMD 0805 - RT0805BRD07523KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/8W .1% SMD 0805
RT0805BRD07523KL
RES 523K OHM 1/8W .1% SMD 0805 RT0805BRD07523KL
RES 523Kohm 1/8W .1% SMD 0805

RES 523Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07523KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07523KL-ND
Chip Resistor - Surface Mount RT0805BRD07523KL-ND
523 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

523 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07523KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07523KL
Chip Resistor - Surface Mount RT0805BRD07523KL
RES SMD 523K OHM 0.1% 1/8W 0805

RES SMD 523K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 523K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07523KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 523K OHM 0.1% 1/8W 0805
898-RT0805BRD07523KL
RES SMD 523K OHM 0.1% 1/8W 0805 898-RT0805BRD07523KL
RES SMD 523K OHM 0.1% 1/8W 0805

RES SMD 523K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07523KL RT0805BRD07523KL-ND RT0805BRD07523KL 898-RT0805BRD07523KL
Product Name RES 523K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 523K OHM 0.1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 523000 ohms 523000 ohms 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers