Yageo USA Chip Resistor - Surface Mount RT0805BRD074K7L

Description
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1919TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1919TR-ND
Chip Resistor - Surface Mount YAG1919TR-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1919CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1919CT-ND
Chip Resistor - Surface Mount YAG1919CT-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1919DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1919DKR-ND
Chip Resistor - Surface Mount YAG1919DKR-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985662
Surface Mount Resistors 1985662
Yageo RT0805BRD074K7L

Yageo RT0805BRD074K7L

Supplier's Site
Surface Mount Resistors - 1985663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985663P
Surface Mount Resistors 1985663P
Yageo RT0805BRD074K7L

Yageo RT0805BRD074K7L

Supplier's Site
Surface Mount Resistors - 1985663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985663
Surface Mount Resistors 1985663
Yageo RT0805BRD074K7L

Yageo RT0805BRD074K7L

Supplier's Site
Thin Film Resistors - SMD 1/8W 4.7K ohm .1% 25ppm - RT0805BRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 4.7K ohm .1% 25ppm
RT0805BRD074K7L
Thin Film Resistors - SMD 1/8W 4.7K ohm .1% 25ppm RT0805BRD074K7L
Thin Film Resistors - SMD 1/8W 4.7Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 4.7Kohm .1% 25ppm

Supplier's Site
SMD 0.125W 4700ohm 150V Resistor - 52-RT0805BRD074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 4700ohm 150V Resistor
52-RT0805BRD074K7L
SMD 0.125W 4700ohm 150V Resistor 52-RT0805BRD074K7L
Fixed Resistor, Thin Film, 0.125W, 4700ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4700ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4700ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD074K7L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 4700ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4700ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4700ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5988
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5988
RES, 4K7, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8367
Res, 4K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8367
RES, 4K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD074K7L
Chip Resistor - Surface Mount RT0805BRD074K7L
RES SMD 4.7K OHM 0.1% 1/8W 0805

RES SMD 4.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1919TR-ND 1985662 1985663P RT0805BRD074K7L 52-RT0805BRD074K7L 46AK5988 58AK8367 RT0805BRD074K7L
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 1/8W 4.7K ohm .1% 25ppm SMD 0.125W 4700ohm 150V Resistor Res, 4K7, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 4K7, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers