Yageo USA SMD 0.125W 49.9ohm 150V Resistor RT0805BRD0749R9L

Description
Fixed Resistor, Thin Film, 0.125W, 49.9ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0749R9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.125W, 49.9ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0749R9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 49.9ohm 150V Resistor - 52-RT0805BRD0749R9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 49.9ohm 150V Resistor
52-RT0805BRD0749R9L
SMD 0.125W 49.9ohm 150V Resistor 52-RT0805BRD0749R9L
Fixed Resistor, Thin Film, 0.125W, 49.9ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0749R9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 49.9ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0749R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 49.9ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 49.9ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0749R9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1913TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1913TR-ND
Chip Resistor - Surface Mount YAG1913TR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1913CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1913CT-ND
Chip Resistor - Surface Mount YAG1913CT-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1913DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1913DKR-ND
Chip Resistor - Surface Mount YAG1913DKR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985658
Surface Mount Resistors 1985658
Yageo RT0805BRD0749R9L

Yageo RT0805BRD0749R9L

Supplier's Site
Surface Mount Resistors - 1985657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985657
Surface Mount Resistors 1985657
Yageo RT0805BRD0749R9L

Yageo RT0805BRD0749R9L

Supplier's Site
Surface Mount Resistors - 1985658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985658P
Surface Mount Resistors 1985658P
Yageo RT0805BRD0749R9L

Yageo RT0805BRD0749R9L

Supplier's Site
YageoThin Film Resistors - SMD 1/8W 49.9 ohm .1% 25ppm - RT0805BRD0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 49.9 ohm .1% 25ppm
RT0805BRD0749R9L
YageoThin Film Resistors - SMD 1/8W 49.9 ohm .1% 25ppm RT0805BRD0749R9L
YageoThin Film Resistors - SMD 1/8W 49.9ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 49.9ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0749R9L
Chip Resistor - Surface Mount RT0805BRD0749R9L
RES SMD 49.9 OHM 0.1% 1/8W 0805

RES SMD 49.9 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9021
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9021
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0805BRD0749R9L YAG1913TR-ND 1985658 1985658P RT0805BRD0749R9L RT0805BRD0749R9L 82AH9021
Product Name SMD 0.125W 49.9ohm 150V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/8W 49.9 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers