Yageo USA RES 464 OHM 1/8W .1% SMD 0805 RT0805BRD07464RL

Description
RES 464ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 464ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W .1% SMD 0805 - RT0805BRD07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W .1% SMD 0805
RT0805BRD07464RL
RES 464 OHM 1/8W .1% SMD 0805 RT0805BRD07464RL
RES 464ohm 1/8W .1% SMD 0805

RES 464ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07464RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07464RL-ND
Chip Resistor - Surface Mount RT0805BRD07464RL-ND
464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07464RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07464RL
Chip Resistor - Surface Mount RT0805BRD07464RL
RES SMD 464 OHM 0.1% 1/8W 0805

RES SMD 464 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 464 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07464RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 464 OHM 0.1% 1/8W 0805
898-RT0805BRD07464RL
RES SMD 464 OHM 0.1% 1/8W 0805 898-RT0805BRD07464RL
RES SMD 464 OHM 0.1% 1/8W 0805

RES SMD 464 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3987
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3987
RES, 464R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2542
Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2542
RES, 464R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD07464RL RT0805BRD07464RL-ND RT0805BRD07464RL 898-RT0805BRD07464RL 58AK3987
Product Name RES 464 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 464 OHM 0.1% 1/8W 0805 Res, 464R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers