Yageo USA Surface Mount Resistors RT0805BRD073KL

Description
Yageo RT0805BRD073KL
Request a Quote Datasheet
Description
Yageo RT0805BRD073KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985648
Surface Mount Resistors 1985648
Yageo RT0805BRD073KL

Yageo RT0805BRD073KL

Supplier's Site
Surface Mount Resistors - 1985648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985648P
Surface Mount Resistors 1985648P
Yageo RT0805BRD073KL

Yageo RT0805BRD073KL

Supplier's Site
Surface Mount Resistors - 1985647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985647
Surface Mount Resistors 1985647
Yageo RT0805BRD073KL

Yageo RT0805BRD073KL

Supplier's Site
RES 3.00K OHM 1/8W .1% SMD 0805 - RT0805BRD073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W .1% SMD 0805
RT0805BRD073KL
RES 3.00K OHM 1/8W .1% SMD 0805 RT0805BRD073KL
RES 3.00Kohm 1/8W .1% SMD 0805

RES 3.00Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1891TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1891TR-ND
Chip Resistor - Surface Mount YAG1891TR-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1891CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1891CT-ND
Chip Resistor - Surface Mount YAG1891CT-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1891DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1891DKR-ND
Chip Resistor - Surface Mount YAG1891DKR-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073KL
Chip Resistor - Surface Mount RT0805BRD073KL
RES SMD 3K OHM 0.1% 1/8W 0805

RES SMD 3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9014
Res, 3K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9014
RES, 3K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 3K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2532
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2532
RES, 3K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1985648 1985648P RT0805BRD073KL YAG1891TR-ND RT0805BRD073KL 82AH9014 59AK2532
Product Name Surface Mount Resistors Surface Mount Resistors RES 3.00K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details