Yageo USA RES 3.30K OHM 1/8W .1% SMD 0805 RT0805BRD073K3L

Description
RES 3.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/8W .1% SMD 0805 - RT0805BRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/8W .1% SMD 0805
RT0805BRD073K3L
RES 3.30K OHM 1/8W .1% SMD 0805 RT0805BRD073K3L
RES 3.30Kohm 1/8W .1% SMD 0805

RES 3.30Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985646P
Surface Mount Resistors 1985646P
Yageo RT0805BRD073K3L

Yageo RT0805BRD073K3L

Supplier's Site
Surface Mount Resistors - 1985645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985645
Surface Mount Resistors 1985645
Yageo RT0805BRD073K3L

Yageo RT0805BRD073K3L

Supplier's Site
Surface Mount Resistors - 1985646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985646
Surface Mount Resistors 1985646
Yageo RT0805BRD073K3L

Yageo RT0805BRD073K3L

Supplier's Site
Chip Resistor - Surface Mount - YAG1887TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1887TR-ND
Chip Resistor - Surface Mount YAG1887TR-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1887DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1887DKR-ND
Chip Resistor - Surface Mount YAG1887DKR-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1887CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1887CT-ND
Chip Resistor - Surface Mount YAG1887CT-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K3L
Chip Resistor - Surface Mount RT0805BRD073K3L
RES SMD 3.3K OHM 0.1% 1/8W 0805

RES SMD 3.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9015
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9015
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD073K3L 1985646P 1985645 YAG1887TR-ND RT0805BRD073K3L 82AH9015
Product Name RES 3.30K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details