Yageo USA RES 3.32K OHM 1/8W .1% SMD 0805 RT0805BRD073K32L

Description
RES 3.32Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W .1% SMD 0805 - RT0805BRD073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W .1% SMD 0805
RT0805BRD073K32L
RES 3.32K OHM 1/8W .1% SMD 0805 RT0805BRD073K32L
RES 3.32Kohm 1/8W .1% SMD 0805

RES 3.32Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD073K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD073K32LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD073K32LCT-ND
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD073K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD073K32LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD073K32LDKR-ND
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD073K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD073K32LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD073K32LTR-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K32L
Chip Resistor - Surface Mount RT0805BRD073K32L
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8360
Res, 3K32, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8360
RES, 3K32, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD073K32L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD073K32L
Resistors - Chip Resistor - Surface Mount RT0805BRD073K32L
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD073K32L 13-RT0805BRD073K32LCT-ND RT0805BRD073K32L 58AK8360 RT0805BRD073K32L
Product Name RES 3.32K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K32, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers