Yageo USA Thin Film Resistors - SMD 1/8W 301K ohm .1% 25ppm RT0805BRD07301KL

Description
Thin Film Resistors - SMD 1/8W 301Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 301Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 301K ohm .1% 25ppm - RT0805BRD07301KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 301K ohm .1% 25ppm
RT0805BRD07301KL
Thin Film Resistors - SMD 1/8W 301K ohm .1% 25ppm RT0805BRD07301KL
Thin Film Resistors - SMD 1/8W 301Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 301Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4880TR-ND
Chip Resistor - Surface Mount YAG4880TR-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4880DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4880DKR-ND
Chip Resistor - Surface Mount YAG4880DKR-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4880CT-ND
Chip Resistor - Surface Mount YAG4880CT-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07301KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07301KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07301KL
RES SMD 301K OHM 0.1% 1/8W 0805

RES SMD 301K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 301K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5029
Res, 301K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5029
RES, 301K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 301K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD07301KL YAG4880TR-ND RT0805BRD07301KL 58AK5029
Product Name Thin Film Resistors - SMD 1/8W 301K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 301K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 301000 ohms 301000 ohms 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details