Yageo USA Thin Film Resistors - SMD 1/8W 300 ohm .1% 25ppm RT0805BRD07300RL

Description
Thin Film Resistors - SMD 1/8W 300ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 300ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 300 ohm .1% 25ppm - RT0805BRD07300RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 300 ohm .1% 25ppm
RT0805BRD07300RL
Thin Film Resistors - SMD 1/8W 300 ohm .1% 25ppm RT0805BRD07300RL
Thin Film Resistors - SMD 1/8W 300ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 300ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1861TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1861TR-ND
Chip Resistor - Surface Mount YAG1861TR-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1861DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1861DKR-ND
Chip Resistor - Surface Mount YAG1861DKR-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1861CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1861CT-ND
Chip Resistor - Surface Mount YAG1861CT-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6407
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6407
RES, 300R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2537
Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2537
RES, 300R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07300RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07300RL
Chip Resistor - Surface Mount RT0805BRD07300RL
RES SMD 300 OHM 0.1% 1/8W 0805

RES SMD 300 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07300RL YAG1861TR-ND 58AK6407 RT0805BRD07300RL
Product Name Thin Film Resistors - SMD 1/8W 300 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 300R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details