Yageo USA Surface Mount Resistors RT0805BRD072K7L

Description
Yageo RT0805BRD072K7L
Request a Quote Datasheet
Description
Yageo RT0805BRD072K7L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985630
Surface Mount Resistors 1985630
Yageo RT0805BRD072K7L

Yageo RT0805BRD072K7L

Supplier's Site
Surface Mount Resistors - 1985629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985629
Surface Mount Resistors 1985629
Yageo RT0805BRD072K7L

Yageo RT0805BRD072K7L

Supplier's Site
Surface Mount Resistors - 1985630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985630P
Surface Mount Resistors 1985630P
Yageo RT0805BRD072K7L

Yageo RT0805BRD072K7L

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326738-RT0805BRD072K7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326738-RT0805BRD072K7L
Resistors - Chip Resistor - Surface Mount 1326738-RT0805BRD072K7L
Manufacturer: Yageo Win Source Part Number: 1326738-RT0805BRD072 K7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.7 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0805BRD072K7L-ND,Y AG1856CT,YAG1856DKR, YAG1856TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326738-RT0805BRD072K7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0805BRD072K7L-ND,YAG1856CT,YAG1856DKR,YAG1856TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805BRD072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRD072K7L
SMD 8W Resistor 52-RT0805BRD072K7L
RES SMD 2.7K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD072K7L can be used for catalog matching and distributor lookup.

RES SMD 2.7K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1856TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1856TR-ND
Chip Resistor - Surface Mount YAG1856TR-ND
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1856CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1856CT-ND
Chip Resistor - Surface Mount YAG1856CT-ND
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1856DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1856DKR-ND
Chip Resistor - Surface Mount YAG1856DKR-ND
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 2.70K OHM 1/8W .1% SMD 0805 - RT0805BRD072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W .1% SMD 0805
RT0805BRD072K7L
RES 2.70K OHM 1/8W .1% SMD 0805 RT0805BRD072K7L
RES 2.70Kohm 1/8W .1% SMD 0805

RES 2.70Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K7L
Chip Resistor - Surface Mount RT0805BRD072K7L
RES SMD 2.7K OHM 0.1% 1/8W 0805

RES SMD 2.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 2K7, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9009
Res, 2K7, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9009
RES, 2K7, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2K7, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1985630 1985630P 1326738-RT0805BRD072K7L 52-RT0805BRD072K7L YAG1856TR-ND RT0805BRD072K7L RT0805BRD072K7L 82AH9009
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount RES 2.70K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 2K7, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers